Cap Aluminum Lytic 1uF 100V 20% (4.5 X 10mm) Axial 130 Ohm 14mA 2500h 85°C Automotive Ammo Product overview: MAL202139108E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF, 100V, 130 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, 100V, 130 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202139108E3 can be used for catalog matching and distributor lookup.
1µF 100V Aluminum Electrolytic Capacitors Axial, Can 130Ohm 2500 Hrs @ 85°C
1µF 100V Aluminum Electrolytic Capacitors Axial, Can 130Ohm 2500 Hrs @ 85°C
CAP ALUM 1UF 20% 100V AXIAL
CAPACITOR, AXIAL, ELECTROLYTIC, 1UF, 100V, 20%, 4.5X10 MM. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR 1UF, 100V, 20%, AXIAL; Capacitance:1µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL202139108E3 | 4084PHTB-ND | MAL202139108E3 | 55529490 | 95C1187 |
| Product Name | Automotive 1uF 100V 130 Ohm Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor | Aluminum Electrolytic Capacitor 1Uf, 100V, 20%, Axial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Axial Leaded | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |