Vishay MAL202125222E3 Capacitor
Aluminium Capacitor Axial 2200uF 16V 20%
Aluminium Capacitor Axial 2200uF 16V 20%
2200µF 16V Aluminum Electrolytic Capacitors Axial, Can 150mOhm @ 100Hz 8000 Hrs @ 85°C
2200µF 16V Aluminum Electrolytic Capacitors Axial, Can 150mOhm @ 100Hz 8000 Hrs @ 85°C
Cap Aluminum Lytic 2200uF 16V 20% (12.5 X 30mm) Axial 0.15 Ohm 1040mA 8000h 85°C Automotive T/R Product overview: MAL202125222E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2200uF, 16V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 2200uF, 16V, 0.15 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202125222E3 can be used for catalog matching and distributor lookup.
CAP ALUM 2200UF 20% 16V AXIAL
CAP, 2200UF, 16V, ALU ELEC, AXIAL ROHS COMPLIANT: YES
CAP ALUM 2200UF 20% 16V AXIAL
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2803273 | 2803272 | 56-MAL202125222E3CT-ND | 58-MAL202125222E3 | MAL202125222E3 | 64AJ4514 | MAL202125222E3 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Automotive 2200uF 16V 0.15 Ohm Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Cap, 2200Uf, 16V, Alu Elec, Axial Rohs Compliant Vishay | Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF | 2.20E9 microF | 2200 microF | 2200 microF |