Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL203034101E3

Description
100µF 10V Aluminum Electrolytic Capacitors Axial, Can 3.19Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
100µF 10V Aluminum Electrolytic Capacitors Axial, Can 3.19Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL203034101E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL203034101E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL203034101E3CT-ND
100µF 10V Aluminum Electrolytic Capacitors Axial, Can 3.19Ohm @ 100Hz 3000 Hrs @ 85°C

100µF 10V Aluminum Electrolytic Capacitors Axial, Can 3.19Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL203034101E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL203034101E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL203034101E3TB-ND
100µF 10V Aluminum Electrolytic Capacitors Axial, Can 3.19Ohm @ 100Hz 3000 Hrs @ 85°C

100µF 10V Aluminum Electrolytic Capacitors Axial, Can 3.19Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL203034101E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203034101E3
Capacitors - Aluminum Electrolytic Capacitors MAL203034101E3
CAP ALUM 100UF 10V AXIAL

CAP ALUM 100UF 10V AXIAL

Supplier's Site
Aluminium Electrolytic Capacitor, 030 As Series, 100 F, +50%, -10%, 10 V, 6 Mm, Axial Leaded Rohs Compliant Vishay - 98K6619 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 030 As Series, 100 F, +50%, -10%, 10 V, 6 Mm, Axial Leaded Rohs Compliant Vishay
98K6619
Aluminium Electrolytic Capacitor, 030 As Series, 100 F, +50%, -10%, 10 V, 6 Mm, Axial Leaded Rohs Compliant Vishay 98K6619
Aluminium Electrolytic Capacitor, 030 AS Series, 100 - F, +50%, -10%, 10 V, 6 mm, Axial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 030 AS Series, 100 - F, +50%, -10%, 10 V, 6 mm, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL203034101E3CT-ND MAL203034101E3 98K6619
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, 030 As Series, 100 F, +50%, -10%, 10 V, 6 Mm, Axial Leaded Rohs Compliant Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000330GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C443U030EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details