Vishay Precision Group Aluminum Electrolytic Capacitors MAL203138229E3

Description
22µF 63V Aluminum Electrolytic Capacitors Axial, Can 5.79Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
22µF 63V Aluminum Electrolytic Capacitors Axial, Can 5.79Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL203138229E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL203138229E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL203138229E3CT-ND
22µF 63V Aluminum Electrolytic Capacitors Axial, Can 5.79Ohm @ 100Hz 3000 Hrs @ 85°C

22µF 63V Aluminum Electrolytic Capacitors Axial, Can 5.79Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL203138229E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL203138229E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL203138229E3TB-ND
22µF 63V Aluminum Electrolytic Capacitors Axial, Can 5.79Ohm @ 100Hz 3000 Hrs @ 85°C

22µF 63V Aluminum Electrolytic Capacitors Axial, Can 5.79Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminium Capacitors - 1801797 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1801797
Aluminium Capacitors 1801797
031 AS Aluminium Axial Cap, 63V, 22uF

031 AS Aluminium Axial Cap, 63V, 22uF

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL203138229E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203138229E3
Capacitors - Aluminum Electrolytic Capacitors MAL203138229E3
CAP ALUM 22UF 63V AXIAL

CAP ALUM 22UF 63V AXIAL

Supplier's Site
Capacitor,22Uf,63Vdc,10-% Tol,50+% Tol Vishay - 97C0303 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,22Uf,63Vdc,10-% Tol,50+% Tol Vishay
97C0303
Capacitor,22Uf,63Vdc,10-% Tol,50+% Tol Vishay 97C0303
Capacitor,22uF,63VDC ,10-% Tol,50+% Tol

Capacitor,22uF,63VDC,10-% Tol,50+% Tol

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL203138229E3CT-ND 1801797 MAL203138229E3 97C0303
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,22Uf,63Vdc,10-% Tol,50+% Tol Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Aluminium Capacitors - 1701271 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-2679-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers