22µF 63V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C
Capacitor,22uF,63VDC
Cap Aluminum Lytic 22uF 63V 20% (5 X 11mm) Radial 2.5mm 100mA 3000h 85C Bulk
CAP ALUM 22UF 20% 63V RADIAL
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MAL203658229E3-ND | 97C0359 | 886-MAL203658229E3 | MAL203658229E3 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor,22Uf,63Vdc,20-% Tol,20+% Tol Vishay | Cap Aluminum Lytic 22uF 63V 20% (5 X 11mm) Radial 2.5mm 100mA 3000h 85C Bulk | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | Automotive | Automotive; Automotive | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 C (-67 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |