Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL203029228E3

Description
2.2µF 100V Aluminum Electrolytic Capacitors Axial, Can 57.9Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
2.2µF 100V Aluminum Electrolytic Capacitors Axial, Can 57.9Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL203029228E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL203029228E3-ND
Aluminum Electrolytic Capacitors MAL203029228E3-ND
2.2µF 100V Aluminum Electrolytic Capacitors Axial, Can 57.9Ohm @ 100Hz 3000 Hrs @ 85°C

2.2µF 100V Aluminum Electrolytic Capacitors Axial, Can 57.9Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL203029228E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203029228E3
Capacitors - Aluminum Electrolytic Capacitors MAL203029228E3
CAP ALUM 2.2UF 100V AXIAL

CAP ALUM 2.2UF 100V AXIAL

Supplier's Site
Capacitor,2.2Uf,100Vdc,10-% Tol,50+% Tol Vishay - 97C0220 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,2.2Uf,100Vdc,10-% Tol,50+% Tol Vishay
97C0220
Capacitor,2.2Uf,100Vdc,10-% Tol,50+% Tol Vishay 97C0220
Capacitor,2.2uF,100V DC,10-% Tol,50+% Tol

Capacitor,2.2uF,100VDC,10-% Tol,50+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL203029228E3-ND MAL203029228E3 97C0220
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,2.2Uf,100Vdc,10-% Tol,50+% Tol Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - 0603J0100471JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details