Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL204246229E3

Description
22µF 400V Aluminum Electrolytic Capacitors Axial, Can 3.5Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
22µF 400V Aluminum Electrolytic Capacitors Axial, Can 3.5Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL204246229E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL204246229E3-ND
Aluminum Electrolytic Capacitors MAL204246229E3-ND
22µF 400V Aluminum Electrolytic Capacitors Axial, Can 3.5Ohm @ 100Hz 15000 Hrs @ 85°C

22µF 400V Aluminum Electrolytic Capacitors Axial, Can 3.5Ohm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL204246229E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL204246229E3
Capacitors - Aluminum Electrolytic Capacitors MAL204246229E3
CAP ALUM 22UF 400V AXIAL

CAP ALUM 22UF 400V AXIAL

Supplier's Site
22 400V 18X30Mm 85 15000H Vishay - 97C1032 - Newark, An Avnet Company
Chicago, IL, United States
22 400V 18X30Mm 85 15000H Vishay
97C1032
22 400V 18X30Mm 85 15000H Vishay 97C1032
22 400V 18x30mm 85 15000h

22 400V 18x30mm 85 15000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL204246229E3-ND MAL204246229E3 97C1032
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 22 400V 18X30Mm 85 15000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1701036 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details