220µF 40V Aluminum Electrolytic Capacitors Axial, Can 800mOhm 2500 Hrs @ 85°C
220µF 40V Aluminum Electrolytic Capacitors Axial, Can 800mOhm 2500 Hrs @ 85°C
Win Source Part Number: 1358242-MAL202137221
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/B
Series: 021 ASM
Package / Case: Axial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 40 V
ESR (Equivalent Series Resistance): 800mOhm
Lifetime @ Temp.: 2500 Hrs @ 85°C
Applications: General Purpose
Ripple Current @ High Frequency: 429 mA @ 10 kHz
Size / Dimension: 0.394" Dia x 0.709" L (10.00mm x 18.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 320 mOhms
Product Status: Active
Vishay MAL202137221E3 Capacitor
Aluminium Capacitors Axial 220uF 40V 20%
220uF 40V Axial Al Electrolytic Capacitor, Through Hole Product overview: MAL202137221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 220uF, 40V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 220uF, 40V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202137221E3 can be used for catalog matching and distributor lookup.
ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 40V, 20%, AXIAL; Capacitance:220µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
CAP ALUM 220UF 20% 40V AXIAL
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4051PHCT-ND | 1358242-MAL202137221E3 | 2806667 | 2806668 | 58-MAL202137221E3 | 95C1171 | MAL202137221E3 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Through-Hole 220uF 40V Capacitor | Aluminum Electrolytic Capacitor 220Uf, 40V, 20%, Axial; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |||||
| Features | Polarized | Polarized | Polarized | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |