15µF 100V Aluminum Electrolytic Capacitors Axial, Can 8.5Ohm 2500 Hrs @ 85°C
15µF 100V Aluminum Electrolytic Capacitors Axial, Can 8.5Ohm 2500 Hrs @ 85°C
Cap Aluminum Lytic 15uF 100V 20% (6.5 X 18mm) Axial 8.5 Ohm 85mA 2500h 85°C Automotive Ammo Product overview: MAL202139159E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uF, 100V, 8.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 15uF, 100V, 8.5 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202139159E3 can be used for catalog matching and distributor lookup.
ALUMINUM ELECTROLYTIC CAPACITOR, 15UF, 100V, 20%, AXIAL, 6.5X18MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 15UF 20% 100V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR 15UF, 100V, 20%, AXIAL, FULL REEL; Capacitance:15µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4089PHCT-ND | 58-MAL202139159E3 | 66916796 | MAL202139159E3 | 14M6658 |
| Product Name | Aluminum Electrolytic Capacitors | Automotive 15uF 100V 8.5 Ohm Capacitor | Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 15Uf, 100V, 20%, Axial, Full Reel; Capacitance Vishay |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 15 microF | 15 microF | 15 microF | 15 microF | 15 microF |