Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL203124331E3

Description
330µF 10V Aluminum Electrolytic Capacitors Axial, Can 970mOhm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
330µF 10V Aluminum Electrolytic Capacitors Axial, Can 970mOhm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL203124331E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL203124331E3-ND
Aluminum Electrolytic Capacitors MAL203124331E3-ND
330µF 10V Aluminum Electrolytic Capacitors Axial, Can 970mOhm @ 100Hz 3000 Hrs @ 85°C

330µF 10V Aluminum Electrolytic Capacitors Axial, Can 970mOhm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitor,330Uf,10Vdc,10-% Tol,50+% Tol Vishay - 97C0264 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,330Uf,10Vdc,10-% Tol,50+% Tol Vishay
97C0264
Capacitor,330Uf,10Vdc,10-% Tol,50+% Tol Vishay 97C0264
Capacitor,330uF,10VD C,10-% Tol,50+% Tol

Capacitor,330uF,10VDC,10-% Tol,50+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL203124331E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203124331E3
Capacitors - Aluminum Electrolytic Capacitors MAL203124331E3
CAP ALUM 330UF 10V AXIAL

CAP ALUM 330UF 10V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL203124331E3-ND 97C0264 MAL203124331E3
Product Name Aluminum Electrolytic Capacitors Capacitor,330Uf,10Vdc,10-% Tol,50+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100561KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C114U016AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details