Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL204121229E3

Description
22µF 160V Aluminum Electrolytic Capacitors Axial, Can 11Ohm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
22µF 160V Aluminum Electrolytic Capacitors Axial, Can 11Ohm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL204121229E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL204121229E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL204121229E3TB-ND
22µF 160V Aluminum Electrolytic Capacitors Axial, Can 11Ohm @ 100Hz 5000 Hrs @ 85°C

22µF 160V Aluminum Electrolytic Capacitors Axial, Can 11Ohm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL204121229E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL204121229E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL204121229E3CT-ND
22µF 160V Aluminum Electrolytic Capacitors Axial, Can 11Ohm @ 100Hz 5000 Hrs @ 85°C

22µF 160V Aluminum Electrolytic Capacitors Axial, Can 11Ohm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, 041 Ash Series, 22 F, +50%, -10%, 160 V, 10 Mm Rohs Compliant Vishay - 98K6692 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 041 Ash Series, 22 F, +50%, -10%, 160 V, 10 Mm Rohs Compliant Vishay
98K6692
Aluminium Electrolytic Capacitor, 041 Ash Series, 22 F, +50%, -10%, 160 V, 10 Mm Rohs Compliant Vishay 98K6692
Aluminium Electrolytic Capacitor, 041 ASH Series, 22 - F, +50%, -10%, 160 V, 10 mm RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 041 ASH Series, 22 - F, +50%, -10%, 160 V, 10 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL204121229E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL204121229E3
Capacitors - Aluminum Electrolytic Capacitors MAL204121229E3
CAP ALUM 22UF 160V AXIAL

CAP ALUM 22UF 160V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL204121229E3TB-ND 98K6692 MAL204121229E3
Product Name Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, 041 Ash Series, 22 F, +50%, -10%, 160 V, 10 Mm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Ceramic Capacitors - 0603J0100182JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C722U063AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details