Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL204216159E3

Description
15µF 400V Aluminum Electrolytic Capacitors Axial, Can 5Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
15µF 400V Aluminum Electrolytic Capacitors Axial, Can 5Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL204216159E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL204216159E3-ND
Aluminum Electrolytic Capacitors 56-MAL204216159E3-ND
15µF 400V Aluminum Electrolytic Capacitors Axial, Can 5Ohm @ 100Hz 15000 Hrs @ 85°C

15µF 400V Aluminum Electrolytic Capacitors Axial, Can 5Ohm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
15UF 400V Capacitor
58-MAL204216159E3
15UF 400V Capacitor 58-MAL204216159E3
CAP ALUM 15UF 400V AXIAL Product overview: MAL204216159E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL204216159E3 can be used for catalog matching and distributor lookup.

CAP ALUM 15UF 400V AXIAL Product overview: MAL204216159E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL204216159E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL204216159E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL204216159E3
Capacitors - Aluminum Electrolytic Capacitors MAL204216159E3
CAP ALUM 15UF 400V AXIAL

CAP ALUM 15UF 400V AXIAL

Supplier's Site
222204216159; 400V ; 15Uf; Axial; Aa, Bulk Or Paper Strip Vishay - 97C0990 - Newark, An Avnet Company
Chicago, IL, United States
222204216159; 400V ; 15Uf; Axial; Aa, Bulk Or Paper Strip Vishay
97C0990
222204216159; 400V ; 15Uf; Axial; Aa, Bulk Or Paper Strip Vishay 97C0990
222204216159; 400V ; 15UF; AXIAL; AA, BULK OR PAPER STRIP

222204216159; 400V ; 15UF; AXIAL; AA, BULK OR PAPER STRIP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL204216159E3-ND 58-MAL204216159E3 MAL204216159E3 97C0990
Product Name Aluminum Electrolytic Capacitors 15UF 400V Capacitor Capacitors - Aluminum Electrolytic Capacitors 222204216159; 400V ; 15Uf; Axial; Aa, Bulk Or Paper Strip Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1713282 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic - 101C284U020DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details