Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL203123102E3

Description
1000µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 400mOhm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
1000µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 400mOhm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL203123102E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL203123102E3-ND
Aluminum Electrolytic Capacitors MAL203123102E3-ND
1000µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 400mOhm @ 100Hz 3000 Hrs @ 85°C

1000µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 400mOhm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitor,1000Uf,6.3Vdc,10-% Tol,50+% Tol Vishay - 97C0260 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,1000Uf,6.3Vdc,10-% Tol,50+% Tol Vishay
97C0260
Capacitor,1000Uf,6.3Vdc,10-% Tol,50+% Tol Vishay 97C0260
Capacitor,1000uF,6.3 VDC,10-% Tol,50+% Tol

Capacitor,1000uF,6.3VDC,10-% Tol,50+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL203123102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203123102E3
Capacitors - Aluminum Electrolytic Capacitors MAL203123102E3
CAP ALUM 1000UF 6.3V AXIAL

CAP ALUM 1000UF 6.3V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL203123102E3-ND 97C0260 MAL203123102E3
Product Name Aluminum Electrolytic Capacitors Capacitor,1000Uf,6.3Vdc,10-% Tol,50+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C152T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers