Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL204213479E3

Description
47µF 250V Aluminum Electrolytic Capacitors Axial, Can 3.2Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
47µF 250V Aluminum Electrolytic Capacitors Axial, Can 3.2Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL204213479E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL204213479E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL204213479E3CT-ND
47µF 250V Aluminum Electrolytic Capacitors Axial, Can 3.2Ohm @ 100Hz 15000 Hrs @ 85°C

47µF 250V Aluminum Electrolytic Capacitors Axial, Can 3.2Ohm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL204213479E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL204213479E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL204213479E3TB-ND
47µF 250V Aluminum Electrolytic Capacitors Axial, Can 3.2Ohm @ 100Hz 15000 Hrs @ 85°C

47µF 250V Aluminum Electrolytic Capacitors Axial, Can 3.2Ohm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Aluminium Capacitors - 2806669 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806669
Aluminium Capacitors 2806669
Vishay MAL204213479E3 Capacitor

Vishay MAL204213479E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2806671 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806671
Aluminium Capacitors 2806671
Aluminium Capacitors Axial 47UF 250V

Aluminium Capacitors Axial 47UF 250V

Supplier's Site
Aluminum Electrolytic Capacitor, 47Uf, 250V, Axial; Capacitance Vishay - 98K6702 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 47Uf, 250V, Axial; Capacitance Vishay
98K6702
Aluminum Electrolytic Capacitor, 47Uf, 250V, Axial; Capacitance Vishay 98K6702
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 250V, AXIAL; Capacitance:47µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 250V, AXIAL; Capacitance:47µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL204213479E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL204213479E3
Capacitors - Aluminum Electrolytic Capacitors MAL204213479E3
CAP ALUM 47UF 250V AXIAL

CAP ALUM 47UF 250V AXIAL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL204213479E3CT-ND 2806669 2806671 98K6702 MAL204213479E3
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitor, 47Uf, 250V, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101821T075AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers