Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL202128339E3

Description
33µF 63V Aluminum Electrolytic Capacitors Axial, Can 3.9Ohm @ 100Hz 2500 Hrs @ 85°C
Request a Quote Datasheet
Description
33µF 63V Aluminum Electrolytic Capacitors Axial, Can 3.9Ohm @ 100Hz 2500 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL202128339E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202128339E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL202128339E3TR-ND
33µF 63V Aluminum Electrolytic Capacitors Axial, Can 3.9Ohm @ 100Hz 2500 Hrs @ 85°C

33µF 63V Aluminum Electrolytic Capacitors Axial, Can 3.9Ohm @ 100Hz 2500 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL202128339E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202128339E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL202128339E3CT-ND
33µF 63V Aluminum Electrolytic Capacitors Axial, Can 3.9Ohm @ 100Hz 2500 Hrs @ 85°C

33µF 63V Aluminum Electrolytic Capacitors Axial, Can 3.9Ohm @ 100Hz 2500 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
33UF 63V Capacitor
58-MAL202128339E3
33UF 63V Capacitor 58-MAL202128339E3
CAP ALUM 33UF 20% 63V AXIAL Product overview: MAL202128339E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202128339E3 can be used for catalog matching and distributor lookup.

CAP ALUM 33UF 20% 63V AXIAL Product overview: MAL202128339E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202128339E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL202128339E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202128339E3
Capacitors - Aluminum Electrolytic Capacitors MAL202128339E3
CAP ALUM 33UF 20% 63V AXIAL

CAP ALUM 33UF 20% 63V AXIAL

Supplier's Site
Capacitor - 157894632 - Radwell International
Willingboro, NJ, United States
Capacitor
157894632
Capacitor 157894632
CAPACITOR, AXIAL, ELECTROLYTIC, 33UF, 63V, 6X10 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, AXIAL, ELECTROLYTIC, 33UF, 63V, 6X10 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL202128339E3TR-ND 58-MAL202128339E3 MAL202128339E3 157894632
Product Name Aluminum Electrolytic Capacitors 33UF 63V Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701045 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101243U040BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers