Vishay Precision Group Aluminium Capacitors MAL203138479E3

Description
Vishay MAL203138479E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL203138479E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1085478 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1085478
Aluminium Capacitors 1085478
Vishay MAL203138479E3 Capacitor

Vishay MAL203138479E3 Capacitor

Supplier's Site
Singapore, Singapore
47uF 63V Capacitor
58-MAL203138479E3
47uF 63V Capacitor 58-MAL203138479E3
47uF 63V Axial Aluminum Electrolytic Capacitor, 2.71R ESR Product overview: MAL203138479E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL203138479E3 can be used for catalog matching and distributor lookup.

47uF 63V Axial Aluminum Electrolytic Capacitor, 2.71R ESR Product overview: MAL203138479E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL203138479E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 56-MAL203138479E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL203138479E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL203138479E3CT-ND
47µF 63V Aluminum Electrolytic Capacitors Axial, Can 2.71Ohm @ 100Hz 3000 Hrs @ 85°C

47µF 63V Aluminum Electrolytic Capacitors Axial, Can 2.71Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL203138479E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL203138479E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL203138479E3TB-ND
47µF 63V Aluminum Electrolytic Capacitors Axial, Can 2.71Ohm @ 100Hz 3000 Hrs @ 85°C

47µF 63V Aluminum Electrolytic Capacitors Axial, Can 2.71Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL203138479E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203138479E3
Capacitors - Aluminum Electrolytic Capacitors MAL203138479E3
CAP ALUM 47UF 63V AXIAL

CAP ALUM 47UF 63V AXIAL

Supplier's Site
Aluminium Electrolytic Capacitor, 031 As Series, 47 F, +50%, -10%, 63 V, 8 Mm, Axial Leaded Rohs Compliant Vishay - 98K6648 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 031 As Series, 47 F, +50%, -10%, 63 V, 8 Mm, Axial Leaded Rohs Compliant Vishay
98K6648
Aluminium Electrolytic Capacitor, 031 As Series, 47 F, +50%, -10%, 63 V, 8 Mm, Axial Leaded Rohs Compliant Vishay 98K6648
Aluminium Electrolytic Capacitor, 031 AS Series, 47 - F, +50%, -10%, 63 V, 8 mm, Axial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 031 AS Series, 47 - F, +50%, -10%, 63 V, 8 mm, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1085478 58-MAL203138479E3 56-MAL203138479E3CT-ND MAL203138479E3 98K6648
Product Name Aluminium Capacitors 47uF 63V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, 031 As Series, 47 F, +50%, -10%, 63 V, 8 Mm, Axial Leaded Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 226AVD050MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0103P30DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details