Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL204218688E3

Description
6.8µF 385V Aluminum Electrolytic Capacitors Axial, Can 22Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
6.8µF 385V Aluminum Electrolytic Capacitors Axial, Can 22Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL204218688E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL204218688E3-ND
Aluminum Electrolytic Capacitors MAL204218688E3-ND
6.8µF 385V Aluminum Electrolytic Capacitors Axial, Can 22Ohm @ 100Hz 15000 Hrs @ 85°C

6.8µF 385V Aluminum Electrolytic Capacitors Axial, Can 22Ohm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - MAL204218688E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL204218688E3
Aluminum Electrolytic Capacitors MAL204218688E3
CAP ALUM 6.8UF 385V AXIAL

CAP ALUM 6.8UF 385V AXIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL204218688E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL204218688E3
Capacitors - Aluminum Electrolytic Capacitors MAL204218688E3
CAP ALUM 6.8UF 385V AXIAL

CAP ALUM 6.8UF 385V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL204218688E3-ND MAL204218688E3 MAL204218688E3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1763-0402B102K101YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details