Vishay Precision Group Aluminum Electrolytic Capacitors MAL203038108E3

Description
1µF 63V Aluminum Electrolytic Capacitors Axial, Can 143Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
1µF 63V Aluminum Electrolytic Capacitors Axial, Can 143Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL203038108E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL203038108E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL203038108E3TB-ND
1µF 63V Aluminum Electrolytic Capacitors Axial, Can 143Ohm @ 100Hz 3000 Hrs @ 85°C

1µF 63V Aluminum Electrolytic Capacitors Axial, Can 143Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL203038108E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL203038108E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL203038108E3CT-ND
1µF 63V Aluminum Electrolytic Capacitors Axial, Can 143Ohm @ 100Hz 3000 Hrs @ 85°C

1µF 63V Aluminum Electrolytic Capacitors Axial, Can 143Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitor - 24857196 - Radwell International
Willingboro, NJ, United States
Capacitor
24857196
Capacitor 24857196
ALUMINIUM ELECTROLYTIC CAPACITOR, 030 AS SERIES, 1 - F, +50%, -10%, 63 V, 4.5 MM, AXIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ALUMINIUM ELECTROLYTIC CAPACITOR, 030 AS SERIES, 1 - F, +50%, -10%, 63 V, 4.5 MM, AXIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL203038108E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203038108E3
Capacitors - Aluminum Electrolytic Capacitors MAL203038108E3
CAP ALUM 1UF 63V AXIAL

CAP ALUM 1UF 63V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Radwell International Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL203038108E3TB-ND 24857196 MAL203038108E3
Product Name Aluminum Electrolytic Capacitors Capacitor Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1733437 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic Capacitor - 101C343U100CF2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 34000 microF
View Details
4 suppliers