Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL202146332E3

Description
3300µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 99mOhm @ 100Hz 8000 Hrs @ 85°C
Request a Quote Datasheet
Description
3300µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 99mOhm @ 100Hz 8000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL202146332E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202146332E3-ND
Aluminum Electrolytic Capacitors 56-MAL202146332E3-ND
3300µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 99mOhm @ 100Hz 8000 Hrs @ 85°C

3300µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 99mOhm @ 100Hz 8000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL202146332E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202146332E3
Capacitors - Aluminum Electrolytic Capacitors MAL202146332E3
CAP ALUM 3300UF 20% 25V SNAP

CAP ALUM 3300UF 20% 25V SNAP

Supplier's Site
3300 25V 18X30Mm 85 8000H Vishay - 97C0164 - Newark, An Avnet Company
Chicago, IL, United States
3300 25V 18X30Mm 85 8000H Vishay
97C0164
3300 25V 18X30Mm 85 8000H Vishay 97C0164
3300 25V 18x30mm 85 8000h

3300 25V 18x30mm 85 8000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL202146332E3-ND MAL202146332E3 97C0164
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 3300 25V 18X30Mm 85 8000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details