Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL204213159E3

Description
15µF 250V Aluminum Electrolytic Capacitors Axial, Can 10Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
15µF 250V Aluminum Electrolytic Capacitors Axial, Can 10Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL204213159E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL204213159E3-ND
Aluminum Electrolytic Capacitors MAL204213159E3-ND
15µF 250V Aluminum Electrolytic Capacitors Axial, Can 10Ohm @ 100Hz 15000 Hrs @ 85°C

15µF 250V Aluminum Electrolytic Capacitors Axial, Can 10Ohm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - MAL204213159E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL204213159E3
Aluminum Electrolytic Capacitors MAL204213159E3
CAP ALUM 15UF 250V AXIAL

CAP ALUM 15UF 250V AXIAL

Supplier's Site Datasheet
222204213159; 250V ; 15Uf; Axial; Aa, Bulk Or Paper Strip Vishay - 97C0981 - Newark, An Avnet Company
Chicago, IL, United States
222204213159; 250V ; 15Uf; Axial; Aa, Bulk Or Paper Strip Vishay
97C0981
222204213159; 250V ; 15Uf; Axial; Aa, Bulk Or Paper Strip Vishay 97C0981
222204213159; 250V ; 15UF; AXIAL; AA, BULK OR PAPER STRIP

222204213159; 250V ; 15UF; AXIAL; AA, BULK OR PAPER STRIP

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL204213159E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL204213159E3
Capacitors - Aluminum Electrolytic Capacitors MAL204213159E3
CAP ALUM 15UF 250V AXIAL

CAP ALUM 15UF 250V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MAL204213159E3-ND MAL204213159E3 97C0981 MAL204213159E3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors 222204213159; 250V ; 15Uf; Axial; Aa, Bulk Or Paper Strip Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1733437 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Aluminum Electrolytic - 101C733U016AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details