4700µF 25V Aluminum Electrolytic Capacitors Axial, Can 79mOhm 8000 Hrs @ 85°C
Vishay MAL202116472E3 Capacitor
Aluminium Capacitors Axial 4700UF 25V
Aluminium Electrolytic Capacitor, 021 ASM Series, 4700 - F, - 20%, 25 V, 18 mm, Axial Leaded RoHS Compliant: Yes
CAP ALUM 4700UF 20% 25V AXIAL
CAPACITOR, AXIAL LEADED, ALUMINIUM ELECTROLYTIC, 4700UF, 25V, 18X38MM, CAP. TOLERANCE 20%, 5000 HOURS @ 85C, 021 ASM SERIES, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4328PHBK-ND | 2806659 | 2806660 | 98K7047 | MAL202116472E3 | 42857314 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Aluminium Electrolytic Capacitor, 021 Asm Series, 4700 F, 20%, 25 V, 18 Mm, Axial Leaded Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Features | Polarized | Polarized | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 4700 microF | 4700 microF | 4700 microF | 4700 microF | 4700 microF |