Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL204216229E3

Description
22µF 400V Aluminum Electrolytic Capacitors Axial, Can 3.5Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
22µF 400V Aluminum Electrolytic Capacitors Axial, Can 3.5Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL204216229E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL204216229E3-ND
Aluminum Electrolytic Capacitors 56-MAL204216229E3-ND
22µF 400V Aluminum Electrolytic Capacitors Axial, Can 3.5Ohm @ 100Hz 15000 Hrs @ 85°C

22µF 400V Aluminum Electrolytic Capacitors Axial, Can 3.5Ohm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 22Uf, 400V, Axial; Capacitance Vishay - 98K6704 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 22Uf, 400V, Axial; Capacitance Vishay
98K6704
Aluminum Electrolytic Capacitor, 22Uf, 400V, Axial; Capacitance Vishay 98K6704
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 400V, AXIAL; Capacitance:22µF; Voltage(DC):400V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 400V, AXIAL; Capacitance:22µF; Voltage(DC):400V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Capacitor - 24857100 - Radwell International
Willingboro, NJ, United States
Capacitor
24857100
Capacitor 24857100
CAPACITOR, ALUMINUM ELECTROLYTIC, 22UF 400V, -10%, +50%, 042 ASH SERIES, LIFETIME @ TEMPERATURE: 15000 HRS @ 85°C, AXIAL, 18MM X 30MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, ALUMINUM ELECTROLYTIC, 22UF 400V, -10%, +50%, 042 ASH SERIES, LIFETIME @ TEMPERATURE: 15000 HRS @ 85°C, AXIAL, 18MM X 30MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL204216229E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL204216229E3
Capacitors - Aluminum Electrolytic Capacitors MAL204216229E3
CAP ALUM 22UF 400V AXIAL

CAP ALUM 22UF 400V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitors - MAL204216229E3 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL204216229E3
Aluminum Electrolytic Capacitors MAL204216229E3
CAP ALUM 22UF 400V AXIAL

CAP ALUM 22UF 400V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL204216229E3-ND 98K6704 24857100 MAL204216229E3 MAL204216229E3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 22Uf, 400V, Axial; Capacitance Vishay Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1763-0504N330J250PR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
IGBT Snubber Capacitor - 105PMB202KS - Richardson RFPD
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Capacitance Range 1 microF
Capacitance Tolerance 10 (+/- %)
View Details
2 suppliers