Vishay Precision Group 10uF 100V 65mA Capacitor MAL202129109E3

Description
10uF 100V 20% Axial Al Electrolytic Cap, 13R ESR, 65mA Ripple Product overview: MAL202129109E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 100V, 65mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 100V, 65mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202129109E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10uF 100V 20% Axial Al Electrolytic Cap, 13R ESR, 65mA Ripple Product overview: MAL202129109E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 100V, 65mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 100V, 65mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202129109E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10uF 100V 65mA Capacitor
58-MAL202129109E3
10uF 100V 65mA Capacitor 58-MAL202129109E3
10uF 100V 20% Axial Al Electrolytic Cap, 13R ESR, 65mA Ripple Product overview: MAL202129109E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 100V, 65mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 100V, 65mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202129109E3 can be used for catalog matching and distributor lookup.

10uF 100V 20% Axial Al Electrolytic Cap, 13R ESR, 65mA Ripple Product overview: MAL202129109E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 100V, 65mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 100V, 65mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202129109E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 56-MAL202129109E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202129109E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL202129109E3TR-ND
10µF 100V Aluminum Electrolytic Capacitors Axial, Can 13Ohm @ 100Hz 2500 Hrs @ 85°C

10µF 100V Aluminum Electrolytic Capacitors Axial, Can 13Ohm @ 100Hz 2500 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL202129109E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202129109E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL202129109E3CT-ND
10µF 100V Aluminum Electrolytic Capacitors Axial, Can 13Ohm @ 100Hz 2500 Hrs @ 85°C

10µF 100V Aluminum Electrolytic Capacitors Axial, Can 13Ohm @ 100Hz 2500 Hrs @ 85°C

Buy Now Datasheet
Aluminium Capacitors - 3245341 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3245341
Aluminium Capacitors 3245341
Vishay MAL202129109E3 Capacitor

Vishay MAL202129109E3 Capacitor

Supplier's Site
Aluminium Capacitors - 3245341P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3245341P
Aluminium Capacitors 3245341P
021ASM min axial Al elect cap,10uF 100V

021ASM min axial Al elect cap,10uF 100V

Supplier's Site
Cap, 10Uf, 100V, Alu Elec, Axial Rohs Compliant Vishay - 69AH0791 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 100V, Alu Elec, Axial Rohs Compliant Vishay
69AH0791
Cap, 10Uf, 100V, Alu Elec, Axial Rohs Compliant Vishay 69AH0791
CAP, 10UF, 100V, ALU ELEC, AXIAL ROHS COMPLIANT: YES

CAP, 10UF, 100V, ALU ELEC, AXIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL202129109E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202129109E3
Capacitors - Aluminum Electrolytic Capacitors MAL202129109E3
CAP ALUM 10UF 20% 100V AXIAL

CAP ALUM 10UF 20% 100V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL202129109E3 56-MAL202129109E3TR-ND 3245341 3245341P 69AH0791 MAL202129109E3
Product Name 10uF 100V 65mA Capacitor Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 10Uf, 100V, Alu Elec, Axial Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C104U025BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details