Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL204213109E3

Description
10µF 250V Aluminum Electrolytic Capacitors Axial, Can 15Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
10µF 250V Aluminum Electrolytic Capacitors Axial, Can 15Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL204213109E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL204213109E3-ND
Aluminum Electrolytic Capacitors MAL204213109E3-ND
10µF 250V Aluminum Electrolytic Capacitors Axial, Can 15Ohm @ 100Hz 15000 Hrs @ 85°C

10µF 250V Aluminum Electrolytic Capacitors Axial, Can 15Ohm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
222204213109; 250V ; 10Uf; Axial; Aa, Bulk Or Paper Strip Vishay - 97C0980 - Newark, An Avnet Company
Chicago, IL, United States
222204213109; 250V ; 10Uf; Axial; Aa, Bulk Or Paper Strip Vishay
97C0980
222204213109; 250V ; 10Uf; Axial; Aa, Bulk Or Paper Strip Vishay 97C0980
222204213109; 250V ; 10UF; AXIAL; AA, BULK OR PAPER STRIP

222204213109; 250V ; 10UF; AXIAL; AA, BULK OR PAPER STRIP

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL204213109E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL204213109E3
Capacitors - Aluminum Electrolytic Capacitors MAL204213109E3
CAP ALUM 10UF 250V AXIAL

CAP ALUM 10UF 250V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL204213109E3-ND 97C0980 MAL204213109E3
Product Name Aluminum Electrolytic Capacitors 222204213109; 250V ; 10Uf; Axial; Aa, Bulk Or Paper Strip Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C303U040EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details