Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL203029109E3

Description
10µF 100V Aluminum Electrolytic Capacitors Axial, Can 11.2Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
10µF 100V Aluminum Electrolytic Capacitors Axial, Can 11.2Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL203029109E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL203029109E3-ND
Aluminum Electrolytic Capacitors MAL203029109E3-ND
10µF 100V Aluminum Electrolytic Capacitors Axial, Can 11.2Ohm @ 100Hz 3000 Hrs @ 85°C

10µF 100V Aluminum Electrolytic Capacitors Axial, Can 11.2Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL203029109E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203029109E3
Capacitors - Aluminum Electrolytic Capacitors MAL203029109E3
CAP ALUM 10UF 100V AXIAL

CAP ALUM 10UF 100V AXIAL

Supplier's Site
Capacitor,10Uf,100Vdc,10-% Tol,50+% Tol Vishay - 97C0219 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,10Uf,100Vdc,10-% Tol,50+% Tol Vishay
97C0219
Capacitor,10Uf,100Vdc,10-% Tol,50+% Tol Vishay 97C0219
Capacitor,10uF,100VD C,10-% Tol,50+% Tol

Capacitor,10uF,100VDC,10-% Tol,50+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL203029109E3-ND MAL203029109E3 97C0219
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,10Uf,100Vdc,10-% Tol,50+% Tol Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402B103K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C502U063AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details