1000µF 100V Aluminum Electrolytic Capacitors Axial, Can 160mOhm 8000 Hrs @ 85°C
Vishay MAL202119102E3 Capacitor
Vishay MAL202119102E3 Capacitor
Alum Lytic Cap 1000uF 100V 20% Axial 160mR 1.47A 85C Product overview: MAL202119102E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 100V, 1.47A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 100V, 1.47A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202119102E3 can be used for catalog matching and distributor lookup.
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 100V, 20%, AXIAL; Capacitance:1000µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
Aluminium Electrolytic Capacitor, 021 ASM Series, 1000 - F, - 20%, 100 V, 21 mm, Axial Leaded RoHS Compliant: Yes
CAP ALUM 1000UF 20% 100V AXIAL
CAP ALUM 1000UF 20% 100V AXIAL
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4102PHBK-ND | 2806664 | 58-MAL202119102E3 | 26M8365 | 98K6602 | MAL202119102E3 | MAL202119102E3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | 1000uF 100V 1.47A Capacitor | Aluminum Electrolytic Capacitor 1000Uf, 100V, 20%, Axial; Capacitance Vishay | Aluminium Electrolytic Capacitor, 021 Asm Series, 1000 F, 20%, 100 V, 21 Mm, Axial Leaded Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | ||||
| Features | Polarized | Polarized | Polarized | Polarized | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF |