Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL202116332E3

Description
3300µF 25V Aluminum Electrolytic Capacitors Axial, Can 99mOhm 8000 Hrs @ 85°C
Request a Quote Datasheet
Description
3300µF 25V Aluminum Electrolytic Capacitors Axial, Can 99mOhm 8000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4043PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4043PHBK-ND
Aluminum Electrolytic Capacitors 4043PHBK-ND
3300µF 25V Aluminum Electrolytic Capacitors Axial, Can 99mOhm 8000 Hrs @ 85°C

3300µF 25V Aluminum Electrolytic Capacitors Axial, Can 99mOhm 8000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
3300uF 25V 1.47A Capacitor
58-MAL202116332E3
3300uF 25V 1.47A Capacitor 58-MAL202116332E3
3300uF 25V Al Electrolytic Cap, Axial, 18x30mm, 99mR ESR, 1.47A Ripple Product overview: MAL202116332E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300uF, 25V, 1.47A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300uF, 25V, 1.47A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202116332E3 can be used for catalog matching and distributor lookup.

3300uF 25V Al Electrolytic Cap, Axial, 18x30mm, 99mR ESR, 1.47A Ripple Product overview: MAL202116332E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300uF, 25V, 1.47A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300uF, 25V, 1.47A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202116332E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminium Capacitors - 2803258 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803258
Aluminium Capacitors 2803258
Vishay MAL202116332E3 Capacitor

Vishay MAL202116332E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2803259 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803259
Aluminium Capacitors 2803259
Aluminium Capacitor Axial 3300uF 25V 20%

Aluminium Capacitor Axial 3300uF 25V 20%

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL202116332E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202116332E3
Capacitors - Aluminum Electrolytic Capacitors MAL202116332E3
CAP ALUM 3300UF 20% 25V AXIAL

CAP ALUM 3300UF 20% 25V AXIAL

Supplier's Site
Aluminium Electrolytic Capacitor, 021 Asm Series, 3300 F, 20%, 25 V, 18 Mm, Axial Leaded Rohs Compliant Vishay - 98K6587 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 021 Asm Series, 3300 F, 20%, 25 V, 18 Mm, Axial Leaded Rohs Compliant Vishay
98K6587
Aluminium Electrolytic Capacitor, 021 Asm Series, 3300 F, 20%, 25 V, 18 Mm, Axial Leaded Rohs Compliant Vishay 98K6587
Aluminium Electrolytic Capacitor, 021 ASM Series, 3300 - F, - 20%, 25 V, 18 mm, Axial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 021 ASM Series, 3300 - F, - 20%, 25 V, 18 mm, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 4043PHBK-ND 58-MAL202116332E3 2803258 2803259 MAL202116332E3 98K6587
Product Name Aluminum Electrolytic Capacitors 3300uF 25V 1.47A Capacitor Aluminium Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, 021 Asm Series, 3300 F, 20%, 25 V, 18 Mm, Axial Leaded Rohs Compliant Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF 3300 microF 3300 microF 3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C243T050EB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0603B682K201NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers