33µF 40V Aluminum Electrolytic Capacitors Axial, Can 5.31Ohm @ 100Hz 3000 Hrs @ 85°C
33µF 40V Aluminum Electrolytic Capacitors Axial, Can 5.31Ohm @ 100Hz 3000 Hrs @ 85°C
Cap Aluminum Lytic 33uF 40V -10% to 50% (6 X 10mm) Axial 5.31 Ohm 95mA 3000h 85°C Automotive Tape and Box Product overview: MAL203037339E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 33uF, 40V, 5.31 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 33uF, 40V, 5.31 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL203037339E3 can be used for catalog matching and distributor lookup.
Aluminium Electrolytic Capacitor, 030 AS Series, 33 - F, +50%, -10%, 40 V, 6 mm, Axial Leaded RoHS Compliant: Yes
CAP ALUM 33UF 40V AXIAL
CAPACITOR, AXIAL, ELECTROLYTIC, 33UF 40V, 6X10 MM. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL203037339E3CT-ND | 58-MAL203037339E3 | 98K6632 | MAL203037339E3 | 24857200 |
| Product Name | Aluminum Electrolytic Capacitors | Automotive 33uF 40V 5.31 Ohm Capacitor | Aluminium Electrolytic Capacitor, 030 As Series, 33 F, +50%, -10%, 40 V, 6 Mm, Axial Leaded Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 33 microF | 3.30E7 microF | 33 microF | 33 microF |