Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL202190511E3

Description
220µF 63V Aluminum Electrolytic Capacitors Axial, Can 600mOhm @ 100Hz 2500 Hrs @ 85°C
Request a Quote Datasheet
Description
220µF 63V Aluminum Electrolytic Capacitors Axial, Can 600mOhm @ 100Hz 2500 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL202190511E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202190511E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL202190511E3CT-ND
220µF 63V Aluminum Electrolytic Capacitors Axial, Can 600mOhm @ 100Hz 2500 Hrs @ 85°C

220µF 63V Aluminum Electrolytic Capacitors Axial, Can 600mOhm @ 100Hz 2500 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL202190511E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202190511E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL202190511E3TR-ND
220µF 63V Aluminum Electrolytic Capacitors Axial, Can 600mOhm @ 100Hz 2500 Hrs @ 85°C

220µF 63V Aluminum Electrolytic Capacitors Axial, Can 600mOhm @ 100Hz 2500 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
Automotive 220uF 63V 0.6 Ohm Capacitor
58-MAL202190511E3
Automotive 220uF 63V 0.6 Ohm Capacitor 58-MAL202190511E3
Cap Aluminum Lytic 220uF 63V 20% (10 X 25mm) Axial 0.6 Ohm 430mA 2500h 85°C Automotive T/R Product overview: MAL202190511E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uF, 63V, 0.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 220uF, 63V, 0.6 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202190511E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 220uF 63V 20% (10 X 25mm) Axial 0.6 Ohm 430mA 2500h 85°C Automotive T/R Product overview: MAL202190511E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uF, 63V, 0.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 220uF, 63V, 0.6 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202190511E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminium Capacitors - 2803333 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803333
Aluminium Capacitors 2803333
Aluminium Capacitors Axial 220uF 63V 20%

Aluminium Capacitors Axial 220uF 63V 20%

Supplier's Site
Aluminium Capacitors - 2803335 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803335
Aluminium Capacitors 2803335
Vishay MAL202190511E3 Capacitor

Vishay MAL202190511E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2803335P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803335P
Aluminium Capacitors 2803335P
Aluminium Capacitors Axial 220uF 63V 20%

Aluminium Capacitors Axial 220uF 63V 20%

Supplier's Site
Cap, 220Uf, 63V, Alu Elec, Axial Rohs Compliant Vishay - 69AH0799 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 63V, Alu Elec, Axial Rohs Compliant Vishay
69AH0799
Cap, 220Uf, 63V, Alu Elec, Axial Rohs Compliant Vishay 69AH0799
CAP, 220UF, 63V, ALU ELEC, AXIAL ROHS COMPLIANT: YES

CAP, 220UF, 63V, ALU ELEC, AXIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL202190511E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202190511E3
Capacitors - Aluminum Electrolytic Capacitors MAL202190511E3
CAP ALUM 220UF 20% 63V AXIAL

CAP ALUM 220UF 20% 63V AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL202190511E3CT-ND 58-MAL202190511E3 2803333 2803335 69AH0799 MAL202190511E3
Product Name Aluminum Electrolytic Capacitors Automotive 220uF 63V 0.6 Ohm Capacitor Aluminium Capacitors Aluminium Capacitors Cap, 220Uf, 63V, Alu Elec, Axial Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 2.20E8 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C483U063CC2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100151KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers