Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
ESR (Equivalent Series Resistance): 5mOhm
Lifetime @ Temp.: 6000 Hrs @ 105°C
Operating Temperature: -40°C ~ 85°C (TA)
Polarization: Either
Ripple Current @ Low Frequency: 45 mA @ 120 Hz
330µF 100V Aluminum Electrolytic Capacitors Axial, Can 420mOhm @ 100Hz 8000 Hrs @ 85°C
330µF 100V Aluminum Electrolytic Capacitors Axial, Can 420mOhm @ 100Hz 8000 Hrs @ 85°C
Cap Aluminum Lytic 330uF 100V 20% (15 X 30mm) Axial 0.42 Ohm 740mA 8000h 85°C Automotive T/R Product overview: MAL202129331E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 330uF, 100V, 0.42 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 330uF, 100V, 0.42 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202129331E3 can be used for catalog matching and distributor lookup.
CAP ALUM 330UF 20% 100V AXIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL202129331E3TR-ND | 58-MAL202129331E3 | MAL202129331E3 | |
| Product Name | Connectors,Interconnects | Aluminum Electrolytic Capacitors | Automotive 330uF 100V 0.42 Ohm Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Range | 0.2200 microF | 330 microF | 3.30E8 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| Packing Method | Bulk; Bulk | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT) | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized |