CAP ALUM 68UF 20% 63V AXIAL Product overview: MAL202190545E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202190545E3 can be used for catalog matching and distributor lookup.
68µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.9Ohm 2500 Hrs @ 85°C
68µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.9Ohm 2500 Hrs @ 85°C
CAP ALUM 68UF 20% 63V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR 68UF, 63V, 20%, AXIAL; Capacitance:68µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; ESR:1.9ohm RoHS Compliant: Yes
(PRICE/TC) ALUMINUM ELECTROLYTIC CAPACITOR 68UF, 63V, 20%, AXIAL; CAPACITANCE:68µF; VOLTAGE RATING:63V; PRODUCT RANGE:021 ASM SERIES; CAPACITANCE TOLERANCE:± 20%; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:2000 HOURS @ 85°C ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL202190545E3 | 56-MAL202190545E3TB-ND | MAL202190545E3 | 95C1202 | 55529556 |
| Product Name | 68UF 63V Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 68Uf, 63V, 20%, Axial; Capacitance Vishay | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF |