330µF 10V Aluminum Electrolytic Capacitors Axial, Can 970mOhm @ 100Hz 3000 Hrs @ 85°C
330µF 10V Aluminum Electrolytic Capacitors Axial, Can 970mOhm @ 100Hz 3000 Hrs @ 85°C
Aluminium Electrolytic Capacitor, 031 AS Series, 330 - F, +50%, -10%, 10 V, 8 mm, Axial Leaded RoHS Compliant: Yes
CAP ALUM 330UF 10V AXIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL203134331E3TB-ND | 98K6644 | MAL203134331E3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, 031 As Series, 330 F, +50%, -10%, 10 V, 8 Mm, Axial Leaded Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 330 microF | 330 microF |