Vishay Precision Group 47uF 63V Capacitor MAL202138479E3

Description
47uF 63V Aluminum Electrolytic Capacitor, Axial, 2.7R ESR Product overview: MAL202138479E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202138479E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
47uF 63V Aluminum Electrolytic Capacitor, Axial, 2.7R ESR Product overview: MAL202138479E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202138479E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47uF 63V Capacitor
58-MAL202138479E3
47uF 63V Capacitor 58-MAL202138479E3
47uF 63V Aluminum Electrolytic Capacitor, Axial, 2.7R ESR Product overview: MAL202138479E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202138479E3 can be used for catalog matching and distributor lookup.

47uF 63V Aluminum Electrolytic Capacitor, Axial, 2.7R ESR Product overview: MAL202138479E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202138479E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 4071PHTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4071PHTB-ND
Aluminum Electrolytic Capacitors 4071PHTB-ND
47µF 63V Aluminum Electrolytic Capacitors Axial, Can 2.7Ohm 2500 Hrs @ 85°C

47µF 63V Aluminum Electrolytic Capacitors Axial, Can 2.7Ohm 2500 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4071PHCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4071PHCT-ND
Aluminum Electrolytic Capacitors 4071PHCT-ND
47µF 63V Aluminum Electrolytic Capacitors Axial, Can 2.7Ohm 2500 Hrs @ 85°C

47µF 63V Aluminum Electrolytic Capacitors Axial, Can 2.7Ohm 2500 Hrs @ 85°C

Buy Now Datasheet
Aluminium Capacitors - 3245256 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3245256
Aluminium Capacitors 3245256
021ASM min axial Al elect cap,47uF 63V

021ASM min axial Al elect cap,47uF 63V

Supplier's Site
Aluminium Capacitors - 3245256P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3245256P
Aluminium Capacitors 3245256P
021ASM min axial Al elect cap,47uF 63V

021ASM min axial Al elect cap,47uF 63V

Supplier's Site
Aluminum Electrolytic Capacitor 47Uf, 63V, 20%, Axial; Capacitance Vishay - 14M8264 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 47Uf, 63V, 20%, Axial; Capacitance Vishay
14M8264
Aluminum Electrolytic Capacitor 47Uf, 63V, 20%, Axial; Capacitance Vishay 14M8264
ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 63V, 20%, AXIAL; Capacitance:47µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 63V, 20%, AXIAL; Capacitance:47µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor 47Uf, 63V, 20%, Axial, Full Reel; Capacitance Vishay - 27X7816 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 47Uf, 63V, 20%, Axial, Full Reel; Capacitance Vishay
27X7816
Aluminum Electrolytic Capacitor 47Uf, 63V, 20%, Axial, Full Reel; Capacitance Vishay 27X7816
ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 63V, 20%, AXIAL, FULL REEL; Capacitance:47µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:2.7ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 63V, 20%, AXIAL, FULL REEL; Capacitance:47µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:2.7ohm RoHS Compliant: Yes

Supplier's Site
Aluminium Electrolytic Capacitor, 021 Asm Series, 47 F, 20%, 63 V, 6.5 Mm, Axial Leaded Rohs Compliant Vishay - 98K6617 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 021 Asm Series, 47 F, 20%, 63 V, 6.5 Mm, Axial Leaded Rohs Compliant Vishay
98K6617
Aluminium Electrolytic Capacitor, 021 Asm Series, 47 F, 20%, 63 V, 6.5 Mm, Axial Leaded Rohs Compliant Vishay 98K6617
Aluminium Electrolytic Capacitor, 021 ASM Series, 47 - F, - 20%, 63 V, 6.5 mm, Axial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 021 ASM Series, 47 - F, - 20%, 63 V, 6.5 mm, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL202138479E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202138479E3
Capacitors - Aluminum Electrolytic Capacitors MAL202138479E3
CAP ALUM 47UF 20% 63V AXIAL

CAP ALUM 47UF 20% 63V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL202138479E3 4071PHTB-ND 3245256 3245256P 14M8264 27X7816 98K6617 MAL202138479E3
Product Name 47uF 63V Capacitor Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitor 47Uf, 63V, 20%, Axial; Capacitance Vishay Aluminum Electrolytic Capacitor 47Uf, 63V, 20%, Axial, Full Reel; Capacitance Vishay Aluminium Electrolytic Capacitor, 021 Asm Series, 47 F, 20%, 63 V, 6.5 Mm, Axial Leaded Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded Leaded Capacitor; Axial Leaded Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X183J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1730283 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers