Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL204215109E3

Description
10µF 350V Aluminum Electrolytic Capacitors Axial, Can 15Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
10µF 350V Aluminum Electrolytic Capacitors Axial, Can 15Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL204215109E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL204215109E3-ND
Aluminum Electrolytic Capacitors MAL204215109E3-ND
10µF 350V Aluminum Electrolytic Capacitors Axial, Can 15Ohm @ 100Hz 15000 Hrs @ 85°C

10µF 350V Aluminum Electrolytic Capacitors Axial, Can 15Ohm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - MAL204215109E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL204215109E3
Aluminum Electrolytic Capacitors MAL204215109E3
CAP ALUM 10UF 350V AXIAL

CAP ALUM 10UF 350V AXIAL

Supplier's Site Datasheet
222204215109; 350V ; 10Uf; Axial; Aa, Bulk Or Paper Strip Vishay - 97C0984 - Newark, An Avnet Company
Chicago, IL, United States
222204215109; 350V ; 10Uf; Axial; Aa, Bulk Or Paper Strip Vishay
97C0984
222204215109; 350V ; 10Uf; Axial; Aa, Bulk Or Paper Strip Vishay 97C0984
222204215109; 350V ; 10UF; AXIAL; AA, BULK OR PAPER STRIP

222204215109; 350V ; 10UF; AXIAL; AA, BULK OR PAPER STRIP

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL204215109E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL204215109E3
Capacitors - Aluminum Electrolytic Capacitors MAL204215109E3
CAP ALUM 10UF 350V AXIAL

CAP ALUM 10UF 350V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MAL204215109E3-ND MAL204215109E3 97C0984 MAL204215109E3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors 222204215109; 350V ; 10Uf; Axial; Aa, Bulk Or Paper Strip Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Aluminium Capacitors - 1730254 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C414U030DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers