Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL202135681E3

Description
680µF 16V Aluminum Electrolytic Capacitors Axial, Can 380mOhm 2500 Hrs @ 85°C
Request a Quote Datasheet
Description
680µF 16V Aluminum Electrolytic Capacitors Axial, Can 380mOhm 2500 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4022PHTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4022PHTB-ND
Aluminum Electrolytic Capacitors 4022PHTB-ND
680µF 16V Aluminum Electrolytic Capacitors Axial, Can 380mOhm 2500 Hrs @ 85°C

680µF 16V Aluminum Electrolytic Capacitors Axial, Can 380mOhm 2500 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4022PHCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4022PHCT-ND
Aluminum Electrolytic Capacitors 4022PHCT-ND
680µF 16V Aluminum Electrolytic Capacitors Axial, Can 380mOhm 2500 Hrs @ 85°C

680µF 16V Aluminum Electrolytic Capacitors Axial, Can 380mOhm 2500 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
Automotive 680uF 16V 0.38 Ohm Capacitor
58-MAL202135681E3
Automotive 680uF 16V 0.38 Ohm Capacitor 58-MAL202135681E3
Cap Aluminum Lytic 680uF 16V 20% (10 X 18mm) Axial 0.38 Ohm 500mA 2500h 85°C Automotive Ammo Product overview: MAL202135681E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 680uF, 16V, 0.38 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 680uF, 16V, 0.38 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202135681E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 680uF 16V 20% (10 X 18mm) Axial 0.38 Ohm 500mA 2500h 85°C Automotive Ammo Product overview: MAL202135681E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 680uF, 16V, 0.38 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 680uF, 16V, 0.38 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202135681E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL202135681E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202135681E3
Capacitors - Aluminum Electrolytic Capacitors MAL202135681E3
CAP ALUM 680UF 20% 16V AXIAL

CAP ALUM 680UF 20% 16V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor 680Uf, 16V, 20%, Axial; Capacitance Vishay - 14M8260 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 680Uf, 16V, 20%, Axial; Capacitance Vishay
14M8260
Aluminum Electrolytic Capacitor 680Uf, 16V, 20%, Axial; Capacitance Vishay 14M8260
ALUMINUM ELECTROLYTIC CAPACITOR 680UF, 16V, 20%, AXIAL; Capacitance:680µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 680UF, 16V, 20%, AXIAL; Capacitance:680µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4022PHTB-ND 58-MAL202135681E3 MAL202135681E3 14M8260
Product Name Aluminum Electrolytic Capacitors Automotive 680uF 16V 0.38 Ohm Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 680Uf, 16V, 20%, Axial; Capacitance Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 680 microF 680 microF 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details