Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL203037159E3

Description
15µF 40V Aluminum Electrolytic Capacitors Axial, Can 11.7Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
15µF 40V Aluminum Electrolytic Capacitors Axial, Can 11.7Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL203037159E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL203037159E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL203037159E3TB-ND
15µF 40V Aluminum Electrolytic Capacitors Axial, Can 11.7Ohm @ 100Hz 3000 Hrs @ 85°C

15µF 40V Aluminum Electrolytic Capacitors Axial, Can 11.7Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL203037159E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL203037159E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL203037159E3CT-ND
15µF 40V Aluminum Electrolytic Capacitors Axial, Can 11.7Ohm @ 100Hz 3000 Hrs @ 85°C

15µF 40V Aluminum Electrolytic Capacitors Axial, Can 11.7Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL203037159E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203037159E3
Capacitors - Aluminum Electrolytic Capacitors MAL203037159E3
CAP ALUM 15UF 40V AXIAL

CAP ALUM 15UF 40V AXIAL

Supplier's Site
Capacitor - 24857208 - Radwell International
Willingboro, NJ, United States
Capacitor
24857208
Capacitor 24857208
CAPACITOR, ALUMINUM ELECTROLYTIC, 15UF 40V, -10% +50%, AXIAL, 030 AS SERIES, LIFETIME @ TEMPERATURE: 2000 HOURS @ 85°C, THROUGH HOLE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, ALUMINUM ELECTROLYTIC, 15UF 40V, -10% +50%, AXIAL, 030 AS SERIES, LIFETIME @ TEMPERATURE: 2000 HOURS @ 85°C, THROUGH HOLE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Aluminum Electrolytic Capacitor, 15Uf, 40V, Axial; Capacitance Vishay - 98K6631 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 15Uf, 40V, Axial; Capacitance Vishay
98K6631
Aluminum Electrolytic Capacitor, 15Uf, 40V, Axial; Capacitance Vishay 98K6631
ALUMINUM ELECTROLYTIC CAPACITOR, 15UF, 40V, AXIAL; Capacitance:15µF; Voltage(DC):40V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 15UF, 40V, AXIAL; Capacitance:15µF; Voltage(DC):40V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Radwell International Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL203037159E3TB-ND MAL203037159E3 24857208 98K6631
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Aluminum Electrolytic Capacitor, 15Uf, 40V, Axial; Capacitance Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C502U063AA0B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525007P50HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701303 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details