Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL204226688E3

Description
6.8µF 400V Aluminum Electrolytic Capacitors Axial, Can 11.5Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
6.8µF 400V Aluminum Electrolytic Capacitors Axial, Can 11.5Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL204226688E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL204226688E3-ND
Aluminum Electrolytic Capacitors MAL204226688E3-ND
6.8µF 400V Aluminum Electrolytic Capacitors Axial, Can 11.5Ohm @ 100Hz 15000 Hrs @ 85°C

6.8µF 400V Aluminum Electrolytic Capacitors Axial, Can 11.5Ohm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - MAL204226688E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL204226688E3
Aluminum Electrolytic Capacitors MAL204226688E3
CAP ALUM 6.8UF 400V AXIAL

CAP ALUM 6.8UF 400V AXIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL204226688E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL204226688E3
Capacitors - Aluminum Electrolytic Capacitors MAL204226688E3
CAP ALUM 6.8UF 400V AXIAL

CAP ALUM 6.8UF 400V AXIAL

Supplier's Site
6,8 400V 10X30Mm 85 15000H Vishay - 97C1016 - Newark, An Avnet Company
Chicago, IL, United States
6,8 400V 10X30Mm 85 15000H Vishay
97C1016
6,8 400V 10X30Mm 85 15000H Vishay 97C1016
6,8 400V 10x30mm 85 15000h

6,8 400V 10x30mm 85 15000h

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MAL204226688E3-ND MAL204226688E3 MAL204226688E3 97C1016
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 6,8 400V 10X30Mm 85 15000H Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 1763-0402N470J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101353U040CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details