Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL204217159E3

Description
15µF 450V Aluminum Electrolytic Capacitors Axial, Can 10Ohm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
15µF 450V Aluminum Electrolytic Capacitors Axial, Can 10Ohm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL204217159E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL204217159E3-ND
Aluminum Electrolytic Capacitors MAL204217159E3-ND
15µF 450V Aluminum Electrolytic Capacitors Axial, Can 10Ohm @ 100Hz 10000 Hrs @ 85°C

15µF 450V Aluminum Electrolytic Capacitors Axial, Can 10Ohm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
222204217159; 450V ; 15Uf; Axial; Aa, Bulk Or Paper Strip Vishay - 97C0994 - Newark, An Avnet Company
Chicago, IL, United States
222204217159; 450V ; 15Uf; Axial; Aa, Bulk Or Paper Strip Vishay
97C0994
222204217159; 450V ; 15Uf; Axial; Aa, Bulk Or Paper Strip Vishay 97C0994
222204217159; 450V ; 15UF; AXIAL; AA, BULK OR PAPER STRIP

222204217159; 450V ; 15UF; AXIAL; AA, BULK OR PAPER STRIP

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL204217159E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL204217159E3
Capacitors - Aluminum Electrolytic Capacitors MAL204217159E3
CAP ALUM 15UF 450V AXIAL

CAP ALUM 15UF 450V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL204217159E3-ND 97C0994 MAL204217159E3
Product Name Aluminum Electrolytic Capacitors 222204217159; 450V ; 15Uf; Axial; Aa, Bulk Or Paper Strip Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C253T040CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 25000 microF
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details