Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL202119151E3

Description
150µF 100V Aluminum Electrolytic Capacitors Axial, Can 645mOhm 8000 Hrs @ 85°C
Request a Quote Datasheet
Description
150µF 100V Aluminum Electrolytic Capacitors Axial, Can 645mOhm 8000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4097PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4097PHBK-ND
Aluminum Electrolytic Capacitors 4097PHBK-ND
150µF 100V Aluminum Electrolytic Capacitors Axial, Can 645mOhm 8000 Hrs @ 85°C

150µF 100V Aluminum Electrolytic Capacitors Axial, Can 645mOhm 8000 Hrs @ 85°C

Buy Now Datasheet
Capacitor Alum Elec 150Uf, 100V, 20%, Axial, Full Reel; Capacitance Vishay - 95C1149 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 150Uf, 100V, 20%, Axial, Full Reel; Capacitance Vishay
95C1149
Capacitor Alum Elec 150Uf, 100V, 20%, Axial, Full Reel; Capacitance Vishay 95C1149
CAPACITOR ALUM ELEC 150UF, 100V, 20%, AXIAL, FULL REEL; Capacitance:150µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC 150UF, 100V, 20%, AXIAL, FULL REEL; Capacitance:150µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitors - MAL202119151E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL202119151E3
Aluminum Electrolytic Capacitors MAL202119151E3
CAP ALUM 150UF 20% 100V AXIAL

CAP ALUM 150UF 20% 100V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 4097PHBK-ND 95C1149 MAL202119151E3
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elec 150Uf, 100V, 20%, Axial, Full Reel; Capacitance Vishay Aluminum Electrolytic Capacitors
Applications General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101133U030AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers
Aluminium Capacitors - 1701273 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details