Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL202129689E3

Description
68µF 100V Aluminum Electrolytic Capacitors Axial, Can 1.9Ohm @ 100Hz 2500 Hrs @ 85°C
Request a Quote Datasheet
Description
68µF 100V Aluminum Electrolytic Capacitors Axial, Can 1.9Ohm @ 100Hz 2500 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL202129689E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202129689E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL202129689E3TR-ND
68µF 100V Aluminum Electrolytic Capacitors Axial, Can 1.9Ohm @ 100Hz 2500 Hrs @ 85°C

68µF 100V Aluminum Electrolytic Capacitors Axial, Can 1.9Ohm @ 100Hz 2500 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - MAL202129689E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL202129689E3
Aluminum Electrolytic Capacitors MAL202129689E3
CAP ALUM 68UF 20% 100V AXIAL

CAP ALUM 68UF 20% 100V AXIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL202129689E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202129689E3
Capacitors - Aluminum Electrolytic Capacitors MAL202129689E3
CAP ALUM 68UF 20% 100V AXIAL

CAP ALUM 68UF 20% 100V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL202129689E3TR-ND MAL202129689E3 MAL202129689E3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713262 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA0A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers