Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL203024101E3

Description
100µF 10V Aluminum Electrolytic Capacitors Axial, Can 3.19Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
100µF 10V Aluminum Electrolytic Capacitors Axial, Can 3.19Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL203024101E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL203024101E3-ND
Aluminum Electrolytic Capacitors MAL203024101E3-ND
100µF 10V Aluminum Electrolytic Capacitors Axial, Can 3.19Ohm @ 100Hz 3000 Hrs @ 85°C

100µF 10V Aluminum Electrolytic Capacitors Axial, Can 3.19Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL203024101E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203024101E3
Capacitors - Aluminum Electrolytic Capacitors MAL203024101E3
CAP ALUM 100UF 10V AXIAL

CAP ALUM 100UF 10V AXIAL

Supplier's Site
Capacitor,100Uf,10Vdc,10-% Tol,50+% Tol Vishay - 97C0194 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,100Uf,10Vdc,10-% Tol,50+% Tol Vishay
97C0194
Capacitor,100Uf,10Vdc,10-% Tol,50+% Tol Vishay 97C0194
Capacitor,100uF,10VD C,10-% Tol,50+% Tol

Capacitor,100uF,10VDC,10-% Tol,50+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL203024101E3-ND MAL203024101E3 97C0194
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,100Uf,10Vdc,10-% Tol,50+% Tol Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101142U100AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1400 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0100331KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701268 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details