Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL203023689E3

Description
68µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 5.86Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
68µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 5.86Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL203023689E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL203023689E3-ND
Aluminum Electrolytic Capacitors MAL203023689E3-ND
68µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 5.86Ohm @ 100Hz 3000 Hrs @ 85°C

68µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 5.86Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL203023689E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203023689E3
Capacitors - Aluminum Electrolytic Capacitors MAL203023689E3
CAP ALUM 68UF 6.3V AXIAL

CAP ALUM 68UF 6.3V AXIAL

Supplier's Site
Capacitor,68Uf,6.3Vdc,10-% Tol,50+% Tol Vishay - 97C0193 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,68Uf,6.3Vdc,10-% Tol,50+% Tol Vishay
97C0193
Capacitor,68Uf,6.3Vdc,10-% Tol,50+% Tol Vishay 97C0193
Capacitor,68uF,6.3VD C,10-% Tol,50+% Tol

Capacitor,68uF,6.3VDC,10-% Tol,50+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL203023689E3-ND MAL203023689E3 97C0193
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,68Uf,6.3Vdc,10-% Tol,50+% Tol Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Ceramic Capacitors - 1608-050525000620FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101453U030DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 45000 microF
View Details
3 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details