Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL202190547E3

Description
15µF 100V Aluminum Electrolytic Capacitors Axial, Can 8.5Ohm @ 100Hz 2500 Hrs @ 85°C
Request a Quote Datasheet
Description
15µF 100V Aluminum Electrolytic Capacitors Axial, Can 8.5Ohm @ 100Hz 2500 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL202190547E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202190547E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL202190547E3TR-ND
15µF 100V Aluminum Electrolytic Capacitors Axial, Can 8.5Ohm @ 100Hz 2500 Hrs @ 85°C

15µF 100V Aluminum Electrolytic Capacitors Axial, Can 8.5Ohm @ 100Hz 2500 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL202190547E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202190547E3
Capacitors - Aluminum Electrolytic Capacitors MAL202190547E3
CAP ALUM 15UF 20% 100V AXIAL

CAP ALUM 15UF 20% 100V AXIAL

Supplier's Site
Capacitor,15Uf,100Vdc,20-% Tol,20+% Tol Vishay - 97C0188 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,15Uf,100Vdc,20-% Tol,20+% Tol Vishay
97C0188
Capacitor,15Uf,100Vdc,20-% Tol,20+% Tol Vishay 97C0188
Capacitor,15uF,100VD C,20-% Tol,20+% Tol

Capacitor,15uF,100VDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL202190547E3TR-ND MAL202190547E3 97C0188
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,15Uf,100Vdc,20-% Tol,20+% Tol Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U025DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1263-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701246 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details