Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL203038688E3

Description
6.8µF 63V Aluminum Electrolytic Capacitors Axial, Can 21.1Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
6.8µF 63V Aluminum Electrolytic Capacitors Axial, Can 21.1Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL203038688E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL203038688E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL203038688E3TB-ND
6.8µF 63V Aluminum Electrolytic Capacitors Axial, Can 21.1Ohm @ 100Hz 3000 Hrs @ 85°C

6.8µF 63V Aluminum Electrolytic Capacitors Axial, Can 21.1Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL203038688E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL203038688E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL203038688E3CT-ND
6.8µF 63V Aluminum Electrolytic Capacitors Axial, Can 21.1Ohm @ 100Hz 3000 Hrs @ 85°C

6.8µF 63V Aluminum Electrolytic Capacitors Axial, Can 21.1Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, 030 As Series, 6.8 F, +50%, -10%, 63 V, 4.5 Mm Rohs Compliant Vishay - 98K6642 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 030 As Series, 6.8 F, +50%, -10%, 63 V, 4.5 Mm Rohs Compliant Vishay
98K6642
Aluminium Electrolytic Capacitor, 030 As Series, 6.8 F, +50%, -10%, 63 V, 4.5 Mm Rohs Compliant Vishay 98K6642
Aluminium Electrolytic Capacitor, 030 AS Series, 6.8 - F, +50%, -10%, 63 V, 4.5 mm RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 030 AS Series, 6.8 - F, +50%, -10%, 63 V, 4.5 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL203038688E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203038688E3
Capacitors - Aluminum Electrolytic Capacitors MAL203038688E3
CAP ALUM 6.8UF 63V AXIAL

CAP ALUM 6.8UF 63V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL203038688E3TB-ND 98K6642 MAL203038688E3
Product Name Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, 030 As Series, 6.8 F, +50%, -10%, 63 V, 4.5 Mm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminium Capacitors - 1701158 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C233U025AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details