Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL202190589E3

Description
2200µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 210mOhm 2500 Hrs @ 85°C
Request a Quote Datasheet
Description
2200µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 210mOhm 2500 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4002PHTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4002PHTB-ND
Aluminum Electrolytic Capacitors 4002PHTB-ND
2200µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 210mOhm 2500 Hrs @ 85°C

2200µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 210mOhm 2500 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4002PHCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4002PHCT-ND
Aluminum Electrolytic Capacitors 4002PHCT-ND
2200µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 210mOhm 2500 Hrs @ 85°C

2200µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 210mOhm 2500 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
Automotive 2200uF 6.3V 0.21 Ohm Capacitor
58-MAL202190589E3
Automotive 2200uF 6.3V 0.21 Ohm Capacitor 58-MAL202190589E3
Cap Aluminum Lytic 2200uF 6.3V 20% (10 X 25mm) Axial 0.21 Ohm 710mA 2500h 85°C Automotive Ammo Product overview: MAL202190589E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2200uF, 6.3V, 0.21 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 2200uF, 6.3V, 0.21 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202190589E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 2200uF 6.3V 20% (10 X 25mm) Axial 0.21 Ohm 710mA 2500h 85°C Automotive Ammo Product overview: MAL202190589E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2200uF, 6.3V, 0.21 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 2200uF, 6.3V, 0.21 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202190589E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 2200Uf, 6.3V, Alu Elec, Axial; Capacitance Vishay - 72AC4834 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Uf, 6.3V, Alu Elec, Axial; Capacitance Vishay
72AC4834
Cap, 2200Uf, 6.3V, Alu Elec, Axial; Capacitance Vishay 72AC4834
CAP, 2200UF, 6.3V, ALU ELEC, AXIAL; Capacitance:2200µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2500 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

CAP, 2200UF, 6.3V, ALU ELEC, AXIAL; Capacitance:2200µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2500 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - MAL202190589E3 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL202190589E3
Aluminum Electrolytic Capacitors MAL202190589E3
CAP ALUM 2200UF 20% 6.3V AXIAL

CAP ALUM 2200UF 20% 6.3V AXIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL202190589E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202190589E3
Capacitors - Aluminum Electrolytic Capacitors MAL202190589E3
CAP ALUM 2200UF 20% 6.3V AXIAL

CAP ALUM 2200UF 20% 6.3V AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 4002PHTB-ND 58-MAL202190589E3 72AC4834 MAL202190589E3 MAL202190589E3
Product Name Aluminum Electrolytic Capacitors Automotive 2200uF 6.3V 0.21 Ohm Capacitor Cap, 2200Uf, 6.3V, Alu Elec, Axial; Capacitance Vishay Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF 2200 microF 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details