330uF 25V Aluminum Electrolytic Capacitor, Axial, 85C, 340mA Product overview: MAL202136331E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 25V, 340mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 25V, 340mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202136331E3 can be used for catalog matching and distributor lookup.
330µF 25V Aluminum Electrolytic Capacitors Axial, Can 680mOhm 2500 Hrs @ 85°C
330µF 25V Aluminum Electrolytic Capacitors Axial, Can 680mOhm 2500 Hrs @ 85°C
Vishay MAL202136331E3 Capacitor
Vishay MAL202136331E3 Capacitor
Aluminium Capacitors Axial 330uF 25V 20%
CAP ALUM 330UF 20% 25V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 25V, 20%, AXIAL; Capacitance:330µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 25V, 20%, AXIAL, FULL REEL; Capacitance:330µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
CAPACITOR, AXIAL, ELECTROLYTIC, 330UF 25V, 8X20 MM. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL202136331E3 | 4036PHTB-ND | 8506133 | 2803318 | 2803319 | MAL202136331E3 | 14M8262 | 55529426 |
| Product Name | 330uF 25V 340mA Capacitor | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 330Uf, 25V, 20%, Axial; Capacitance Vishay | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Axial Leaded | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |