Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL202127331E3

Description
330µF 40V Aluminum Electrolytic Capacitors Axial, Can 530mOhm @ 100Hz 2500 Hrs @ 85°C
Request a Quote Datasheet
Description
330µF 40V Aluminum Electrolytic Capacitors Axial, Can 530mOhm @ 100Hz 2500 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL202127331E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202127331E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL202127331E3TR-ND
330µF 40V Aluminum Electrolytic Capacitors Axial, Can 530mOhm @ 100Hz 2500 Hrs @ 85°C

330µF 40V Aluminum Electrolytic Capacitors Axial, Can 530mOhm @ 100Hz 2500 Hrs @ 85°C

Buy Now Datasheet
Capacitor,330Uf,40Vdc,20-% Tol,20+% Tol Vishay - 97C0120 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,330Uf,40Vdc,20-% Tol,20+% Tol Vishay
97C0120
Capacitor,330Uf,40Vdc,20-% Tol,20+% Tol Vishay 97C0120
Capacitor,330uF,40VD C,20-% Tol,20+% Tol

Capacitor,330uF,40VDC,20-% Tol,20+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL202127331E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202127331E3
Capacitors - Aluminum Electrolytic Capacitors MAL202127331E3
CAP ALUM 330UF 20% 40V AXIAL

CAP ALUM 330UF 20% 40V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitors - MAL202127331E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL202127331E3
Aluminum Electrolytic Capacitors MAL202127331E3
CAP ALUM 330UF 20% 40V AXIAL

CAP ALUM 330UF 20% 40V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL202127331E3TR-ND 97C0120 MAL202127331E3 MAL202127331E3
Product Name Aluminum Electrolytic Capacitors Capacitor,330Uf,40Vdc,20-% Tol,20+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701126 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C113U040AF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers