Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL202148152E3

Description
1500µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 122mOhm @ 100Hz 8000 Hrs @ 85°C
Request a Quote Datasheet
Description
1500µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 122mOhm @ 100Hz 8000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL202148152E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202148152E3-ND
Aluminum Electrolytic Capacitors 56-MAL202148152E3-ND
1500µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 122mOhm @ 100Hz 8000 Hrs @ 85°C

1500µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 122mOhm @ 100Hz 8000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL202148152E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202148152E3
Capacitors - Aluminum Electrolytic Capacitors MAL202148152E3
CAP ALUM 1500UF 20% 63V SNAP

CAP ALUM 1500UF 20% 63V SNAP

Supplier's Site
Capacitor,1.5Mf,63Vdc,20-% Tol,20+% Tol Vishay - 97C0172 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,1.5Mf,63Vdc,20-% Tol,20+% Tol Vishay
97C0172
Capacitor,1.5Mf,63Vdc,20-% Tol,20+% Tol Vishay 97C0172
Capacitor,1.5mF,63VD C,20-% Tol,20+% Tol

Capacitor,1.5mF,63VDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL202148152E3-ND MAL202148152E3 97C0172
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,1.5Mf,63Vdc,20-% Tol,20+% Tol Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701044 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C254U030DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details