Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL204215688E3

Description
6.8µF 350V Aluminum Electrolytic Capacitors Axial, Can 22Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
6.8µF 350V Aluminum Electrolytic Capacitors Axial, Can 22Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL204215688E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL204215688E3-ND
Aluminum Electrolytic Capacitors MAL204215688E3-ND
6.8µF 350V Aluminum Electrolytic Capacitors Axial, Can 22Ohm @ 100Hz 15000 Hrs @ 85°C

6.8µF 350V Aluminum Electrolytic Capacitors Axial, Can 22Ohm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
222204215688; 350V ; 6.8Uf; Axial; Aa, Bulk Or Paper Strip Vishay - 97C0988 - Newark, An Avnet Company
Chicago, IL, United States
222204215688; 350V ; 6.8Uf; Axial; Aa, Bulk Or Paper Strip Vishay
97C0988
222204215688; 350V ; 6.8Uf; Axial; Aa, Bulk Or Paper Strip Vishay 97C0988
222204215688; 350V ; 6.8UF; AXIAL; AA, BULK OR PAPER STRIP

222204215688; 350V ; 6.8UF; AXIAL; AA, BULK OR PAPER STRIP

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL204215688E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL204215688E3
Capacitors - Aluminum Electrolytic Capacitors MAL204215688E3
CAP ALUM 6.8UF 350V AXIAL

CAP ALUM 6.8UF 350V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL204215688E3-ND 97C0988 MAL204215688E3
Product Name Aluminum Electrolytic Capacitors 222204215688; 350V ; 6.8Uf; Axial; Aa, Bulk Or Paper Strip Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-0402N470J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101292T075AB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details