Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL202190588E3

Description
2200µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 210mOhm @ 100Hz 2500 Hrs @ 85°C
Request a Quote Datasheet
Description
2200µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 210mOhm @ 100Hz 2500 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL202190588E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202190588E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL202190588E3TR-ND
2200µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 210mOhm @ 100Hz 2500 Hrs @ 85°C

2200µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 210mOhm @ 100Hz 2500 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - MAL202190588E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL202190588E3
Aluminum Electrolytic Capacitors MAL202190588E3
CAP ALUM 2200UF 20% 6.3V AXIAL

CAP ALUM 2200UF 20% 6.3V AXIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL202190588E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202190588E3
Capacitors - Aluminum Electrolytic Capacitors MAL202190588E3
CAP ALUM 2200UF 20% 6.3V AXIAL

CAP ALUM 2200UF 20% 6.3V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL202190588E3TR-ND MAL202190588E3 MAL202190588E3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminium Capacitors - 1701169 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C163M016AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers